Vishay Intertechnology, Inc. RES 3.48 OHM 1W 1% WW AXIAL RWR81N3R48FRS70

Description
RES 3.48ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.48ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48 OHM 1W 1% WW AXIAL - RWR81N3R48FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1W 1% WW AXIAL
RWR81N3R48FRS70
RES 3.48 OHM 1W 1% WW AXIAL RWR81N3R48FRS70
RES 3.48ohm 1W 1% WW AXIAL

RES 3.48ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3R48FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R48FRS70-ND
Through Hole Resistors RWR81N3R48FRS70-ND
3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay - 63C6431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
63C6431
Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay 63C6431
Resistor,Metal Alloy,3.48Ohms,1+/-% Tol,-50,50ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,3.48Ohms,1+/-% Tol,-50,50ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR81N3R48FRS70 RWR81N3R48FRS70-ND 63C6431
Product Name RES 3.48 OHM 1W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details