Vishay Intertechnology, Inc. RES 3.32 OHM 1W 0.5% WW AXIAL RWR81N3R32DSRSL

Description
RES 3.32ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 1W 0.5% WW AXIAL - RWR81N3R32DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1W 0.5% WW AXIAL
RWR81N3R32DSRSL
RES 3.32 OHM 1W 0.5% WW AXIAL RWR81N3R32DSRSL
RES 3.32ohm 1W 0.5% WW AXIAL

RES 3.32ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3R32DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R32DSRSL-ND
Through Hole Resistors RWR81N3R32DSRSL-ND
3.32 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.32 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N3R32DSRSL RWR81N3R32DSRSL-ND
Product Name RES 3.32 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers