Vishay Intertechnology, Inc. RES 3.16 OHM 1W 1% WW AXIAL RWR81N3R16FRRSL

Description
RES 3.16ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.16ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 1W 1% WW AXIAL - RWR81N3R16FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1W 1% WW AXIAL
RWR81N3R16FRRSL
RES 3.16 OHM 1W 1% WW AXIAL RWR81N3R16FRRSL
RES 3.16ohm 1W 1% WW AXIAL

RES 3.16ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3R16FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R16FRRSL-ND
Through Hole Resistors RWR81N3R16FRRSL-ND
3.16 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.16 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N3R16FRRSL RWR81N3R16FRRSL-ND
Product Name RES 3.16 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers