Vishay Intertechnology, Inc. RES 3.01 OHM 1W 1% WW AXIAL RWR81N3R01FSRSL

Description
RES 3.01ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 1W 1% WW AXIAL - RWR81N3R01FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1W 1% WW AXIAL
RWR81N3R01FSRSL
RES 3.01 OHM 1W 1% WW AXIAL RWR81N3R01FSRSL
RES 3.01ohm 1W 1% WW AXIAL

RES 3.01ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3R01FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R01FSRSL-ND
Through Hole Resistors RWR81N3R01FSRSL-ND
3.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N3R01FSRSL RWR81N3R01FSRSL-ND
Product Name RES 3.01 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers