Vishay Intertechnology, Inc. Through Hole Resistors RWR81N3R00FRB12

Description
3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N3R00FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3R00FRB12-ND
Through Hole Resistors RWR81N3R00FRB12-ND
3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3 OHM 1W 1% WW AXIAL - RWR81N3R00FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 1W 1% WW AXIAL
RWR81N3R00FRB12
RES 3 OHM 1W 1% WW AXIAL RWR81N3R00FRB12
RES 3ohm 1W 1% WW AXIAL

RES 3ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N3R00FRB12-ND RWR81N3R00FRB12
Product Name Through Hole Resistors RES 3 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details