Vishay Intertechnology, Inc. RES 383 OHM 1W 1% WW AXIAL RWR81N3830FRS73

Description
RES 383ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1W 1% WW AXIAL - RWR81N3830FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1W 1% WW AXIAL
RWR81N3830FRS73
RES 383 OHM 1W 1% WW AXIAL RWR81N3830FRS73
RES 383ohm 1W 1% WW AXIAL

RES 383ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3830FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3830FRS73-ND
Through Hole Resistors RWR81N3830FRS73-ND
383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N3830FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3830FRS73
Wirewound Resistors 3110-RWR81N3830FRS73
EGN-1-80 383 1% RWR81N3830FR S73

EGN-1-80 383 1% RWR81N3830FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N3830FRS73 RWR81N3830FRS73-ND 3110-RWR81N3830FRS73
Product Name RES 383 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details