Vishay Intertechnology, Inc. Wirewound Resistors RWR81N37R4BRR36

Description
EGN-1-80 37.4 .1% RWR81N37R4BR R36
Request a Quote
Description
EGN-1-80 37.4 .1% RWR81N37R4BR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-qualified, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω, and a tolerance of ±0.1 % for the specified value. The resistor operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and a terminal strength of 5 lb minimum. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It meets MIL-PRF-39007 and ANSI J-STD-002 standards.

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-qualified, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω, and a tolerance of ±0.1 % for the specified value. The resistor operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and a terminal strength of 5 lb minimum. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It meets MIL-PRF-39007 and ANSI J-STD-002 standards.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N37R4BRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N37R4BRR36
Wirewound Resistors 3110-RWR81N37R4BRR36
EGN-1-80 37.4 .1% RWR81N37R4BR R36

EGN-1-80 37.4 .1% RWR81N37R4BR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N37R4BRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2634226 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-0R5F1CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers