Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3740FSS70

Description
EGN-1-80 374 1% RWR81N3740FS S70
Request a Quote Datasheet
Description
EGN-1-80 374 1% RWR81N3740FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3740FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3740FSS70
Wirewound Resistors 3110-RWR81N3740FSS70
EGN-1-80 374 1% RWR81N3740FS S70

EGN-1-80 374 1% RWR81N3740FS S70

Supplier's Site Datasheet
RES 374 OHM 1W 1% WW AXIAL - RWR81N3740FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1W 1% WW AXIAL
RWR81N3740FSS70
RES 374 OHM 1W 1% WW AXIAL RWR81N3740FSS70
RES 374ohm 1W 1% WW AXIAL

RES 374ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3740FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3740FSS70-ND
Through Hole Resistors RWR81N3740FSS70-ND
374 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

374 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N3740FSS70 RWR81N3740FSS70 RWR81N3740FSS70-ND
Product Name Wirewound Resistors RES 374 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 4-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers