Vishay Intertechnology, Inc. RES 374 OHM 1W 1% WW AXIAL RWR81N3740FRBSL

Description
RES 374ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1W 1% WW AXIAL - RWR81N3740FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1W 1% WW AXIAL
RWR81N3740FRBSL
RES 374 OHM 1W 1% WW AXIAL RWR81N3740FRBSL
RES 374ohm 1W 1% WW AXIAL

RES 374ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3740FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3740FRBSL-ND
Through Hole Resistors RWR81N3740FRBSL-ND
374 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

374 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N3740FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3740FRBSL
Wirewound Resistors 3110-RWR81N3740FRBSL
EGN-1-80 374 1% RWR81N3740FR BSL

EGN-1-80 374 1% RWR81N3740FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N3740FRBSL RWR81N3740FRBSL-ND 3110-RWR81N3740FRBSL
Product Name RES 374 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers