RWR81N3740DSBSL is a solderable, non-inductive wirewound resistor in the MIL-PRF-39007 qualified RWR series, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W, a resistance value of 374 Ω with a tolerance of ±0.5%, and a failure rate of 0.1%/1000 h. The device measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches in lead diameter. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability standards, and has a dielectric withstanding voltage of 500 V minimum. The part is packaged in bulk with a single lot date code.
EGN-1-80 374 .5% RWR81N3740DS BSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81N3740DSBSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |