Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3700FSBSL

Description
EGN-1-80 370 1% RWR81N3700FS BSL
Request a Quote Datasheet
Description
EGN-1-80 370 1% RWR81N3700FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3700FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3700FSBSL
Wirewound Resistors 3110-RWR81N3700FSBSL
EGN-1-80 370 1% RWR81N3700FS BSL

EGN-1-80 370 1% RWR81N3700FS BSL

Supplier's Site Datasheet
RES 370 OHM 1W 1% WW AXIAL - RWR81N3700FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 370 OHM 1W 1% WW AXIAL
RWR81N3700FSBSL
RES 370 OHM 1W 1% WW AXIAL RWR81N3700FSBSL
RES 370ohm 1W 1% WW AXIAL

RES 370ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3700FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3700FSBSL-ND
Through Hole Resistors RWR81N3700FSBSL-ND
370 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

370 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N3700FSBSL RWR81N3700FSBSL RWR81N3700FSBSL-ND
Product Name Wirewound Resistors RES 370 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 370 ohms 370 ohms 370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details