Vishay Intertechnology, Inc. Wirewound Resistors RWR81N36R5FSRSL

Description
EGN-1-80 36.5 1% RWR81N36R5FS RSL
Request a Quote Datasheet
Description
EGN-1-80 36.5 1% RWR81N36R5FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N36R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N36R5FSRSL
Wirewound Resistors 3110-RWR81N36R5FSRSL
EGN-1-80 36.5 1% RWR81N36R5FS RSL

EGN-1-80 36.5 1% RWR81N36R5FS RSL

Supplier's Site Datasheet
RES 36.5 OHM 1W 1% WW AXIAL - RWR81N36R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1W 1% WW AXIAL
RWR81N36R5FSRSL
RES 36.5 OHM 1W 1% WW AXIAL RWR81N36R5FSRSL
RES 36.5ohm 1W 1% WW AXIAL

RES 36.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N36R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N36R5FSRSL-ND
Through Hole Resistors RWR81N36R5FSRSL-ND
36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N36R5FSRSL RWR81N36R5FSRSL RWR81N36R5FSRSL-ND
Product Name Wirewound Resistors RES 36.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details