Vishay Intertechnology, Inc. RES 361 OHM 1W 1% WW AXIAL RWR81N3610FRRSL

Description
RES 361ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 361ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 361 OHM 1W 1% WW AXIAL - RWR81N3610FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 361 OHM 1W 1% WW AXIAL
RWR81N3610FRRSL
RES 361 OHM 1W 1% WW AXIAL RWR81N3610FRRSL
RES 361ohm 1W 1% WW AXIAL

RES 361ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N3610FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3610FRRSL
Wirewound Resistors 3110-RWR81N3610FRRSL
EGN-1-80 361 1% RWR81N3610FR RSL

EGN-1-80 361 1% RWR81N3610FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N3610FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3610FRRSL-ND
Through Hole Resistors RWR81N3610FRRSL-ND
361 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

361 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N3610FRRSL 3110-RWR81N3610FRRSL RWR81N3610FRRSL-ND
Product Name RES 361 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 361 ohms 361 ohms 361 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details