Vishay Intertechnology, Inc. Wirewound Resistors RWR81N35R7FSBSL

Description
EGN-1-80 35.7 1% RWR81N35R7FS BSL
Request a Quote Datasheet
Description
EGN-1-80 35.7 1% RWR81N35R7FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N35R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N35R7FSBSL
Wirewound Resistors 3110-RWR81N35R7FSBSL
EGN-1-80 35.7 1% RWR81N35R7FS BSL

EGN-1-80 35.7 1% RWR81N35R7FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N35R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N35R7FSBSL-ND
Through Hole Resistors RWR81N35R7FSBSL-ND
35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 35.7 OHM 1W 1% WW AXIAL - RWR81N35R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1W 1% WW AXIAL
RWR81N35R7FSBSL
RES 35.7 OHM 1W 1% WW AXIAL RWR81N35R7FSBSL
RES 35.7ohm 1W 1% WW AXIAL

RES 35.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N35R7FSBSL RWR81N35R7FSBSL-ND RWR81N35R7FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 35.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details