Vishay Intertechnology, Inc. Through Hole Resistors RWR81N34R8FRRSL

Description
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N34R8FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N34R8FRRSL-ND
Through Hole Resistors RWR81N34R8FRRSL-ND
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N34R8FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N34R8FRRSL
Wirewound Resistors 3110-RWR81N34R8FRRSL
EGN-1-80 34.8 1% RWR81N34R8FR RSL

EGN-1-80 34.8 1% RWR81N34R8FR RSL

Supplier's Site Datasheet
RES 34.8 OHM 1W 1% WW AXIAL - RWR81N34R8FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1W 1% WW AXIAL
RWR81N34R8FRRSL
RES 34.8 OHM 1W 1% WW AXIAL RWR81N34R8FRRSL
RES 34.8ohm 1W 1% WW AXIAL

RES 34.8ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N34R8FRRSL-ND 3110-RWR81N34R8FRRSL RWR81N34R8FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 34.8 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers