Vishay Intertechnology, Inc. Wirewound Resistors RWR81N33R2FSBSL

Description
EGN-1-80 33.2 1% RWR81N33R2FS BSL
Request a Quote Datasheet
Description
EGN-1-80 33.2 1% RWR81N33R2FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N33R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N33R2FSBSL
Wirewound Resistors 3110-RWR81N33R2FSBSL
EGN-1-80 33.2 1% RWR81N33R2FS BSL

EGN-1-80 33.2 1% RWR81N33R2FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N33R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N33R2FSBSL-ND
Through Hole Resistors RWR81N33R2FSBSL-ND
33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 33.2 OHM 1W 1% WW AXIAL - RWR81N33R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1W 1% WW AXIAL
RWR81N33R2FSBSL
RES 33.2 OHM 1W 1% WW AXIAL RWR81N33R2FSBSL
RES 33.2ohm 1W 1% WW AXIAL

RES 33.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N33R2FSBSL RWR81N33R2FSBSL-ND RWR81N33R2FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 33.2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details