Vishay Intertechnology, Inc. Wirewound Resistors RWR81N33R2FRR36

Description
EGN-1-80 33.2 1% RWR81N33R2FR R36
Request a Quote
Description
EGN-1-80 33.2 1% RWR81N33R2FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, solderable terminals, and a high-temperature silicone coating. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω with a tolerance of ±1.0 %, and operates from -55 °C to +250 °C. The resistor features a complete welded construction, meets MIL-PRF-39007 qualification, and has a dielectric withstanding voltage of 500 V RMS. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The terminal strength is 5 lb minimum. Solderability complies with ANSI J-STD-002.

Datasheet Summary
Powered by GS/AI

RWR81N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, solderable terminals, and a high-temperature silicone coating. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω with a tolerance of ±1.0 %, and operates from -55 °C to +250 °C. The resistor features a complete welded construction, meets MIL-PRF-39007 qualification, and has a dielectric withstanding voltage of 500 V RMS. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The terminal strength is 5 lb minimum. Solderability complies with ANSI J-STD-002.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N33R2FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N33R2FRR36
Wirewound Resistors 3110-RWR81N33R2FRR36
EGN-1-80 33.2 1% RWR81N33R2FR R36

EGN-1-80 33.2 1% RWR81N33R2FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N33R2FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details