Vishay Intertechnology, Inc. Wirewound Resistors RWR81N33R0FPB12

Description
EGN-1-80 33 1% RWR81N33R0FP B12
Request a Quote
Description
EGN-1-80 33 1% RWR81N33R0FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, designed for high-reliability applications with a non-inductive Ayrton-Perry winding. It features a high-temperature silicone coating, a welded construction, and operates from -55°C to +250°C. The resistor has a power rating of 1 W at 25°C, a resistance range of 0.1 to 499 Ω, and a tolerance of ±0.5% (F code). It meets ANSI J-STD-002 for solderability and withstands 500 V RMS dielectric voltage. Physical dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The part is available in bulk pack (B12) or tape/reel (S70) configurations.

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, designed for high-reliability applications with a non-inductive Ayrton-Perry winding. It features a high-temperature silicone coating, a welded construction, and operates from -55°C to +250°C. The resistor has a power rating of 1 W at 25°C, a resistance range of 0.1 to 499 Ω, and a tolerance of ±0.5% (F code). It meets ANSI J-STD-002 for solderability and withstands 500 V RMS dielectric voltage. Physical dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The part is available in bulk pack (B12) or tape/reel (S70) configurations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N33R0FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N33R0FPB12
Wirewound Resistors 3110-RWR81N33R0FPB12
EGN-1-80 33 1% RWR81N33R0FP B12

EGN-1-80 33 1% RWR81N33R0FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N33R0FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details