Vishay Intertechnology, Inc. Wirewound Resistors RWR81N32R4FSB12

Description
EGN-1-80 32.4 1% RWR81N32R4FS B12
Request a Quote Datasheet
Description
EGN-1-80 32.4 1% RWR81N32R4FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N32R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N32R4FSB12
Wirewound Resistors 3110-RWR81N32R4FSB12
EGN-1-80 32.4 1% RWR81N32R4FS B12

EGN-1-80 32.4 1% RWR81N32R4FS B12

Supplier's Site Datasheet
RES 32.4 OHM 1W 1% WW AXIAL - RWR81N32R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1W 1% WW AXIAL
RWR81N32R4FSB12
RES 32.4 OHM 1W 1% WW AXIAL RWR81N32R4FSB12
RES 32.4ohm 1W 1% WW AXIAL

RES 32.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N32R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N32R4FSB12-ND
Through Hole Resistors RWR81N32R4FSB12-ND
32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N32R4FSB12 RWR81N32R4FSB12 RWR81N32R4FSB12-ND
Product Name Wirewound Resistors RES 32.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details