32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-1-80 32.4 1% RWR81N32R4FR BSL
RES 32.4ohm 1W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81N32R4FRBSL-ND | 3110-RWR81N32R4FRBSL | RWR81N32R4FRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 32.4 OHM 1W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 32.4 ohms | 32.4 ohms | 32.4 ohms |