Vishay Intertechnology, Inc. Wirewound Resistors RWR81N32R4FRB12

Description
EGN-1-80 32.4 1% RWR81N32R4FR B12
Request a Quote Datasheet
Description
EGN-1-80 32.4 1% RWR81N32R4FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N32R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N32R4FRB12
Wirewound Resistors 3110-RWR81N32R4FRB12
EGN-1-80 32.4 1% RWR81N32R4FR B12

EGN-1-80 32.4 1% RWR81N32R4FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N32R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N32R4FRB12-ND
Through Hole Resistors RWR81N32R4FRB12-ND
32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 32.4 OHM 1W 1% WW AXIAL - RWR81N32R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1W 1% WW AXIAL
RWR81N32R4FRB12
RES 32.4 OHM 1W 1% WW AXIAL RWR81N32R4FRB12
RES 32.4ohm 1W 1% WW AXIAL

RES 32.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N32R4FRB12 RWR81N32R4FRB12-ND RWR81N32R4FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 32.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers