Vishay Intertechnology, Inc. Wirewound Resistors RWR81N3240FSBSL

Description
EGN-1-80 324 1% RWR81N3240FS BSL
Request a Quote Datasheet
Description
EGN-1-80 324 1% RWR81N3240FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N3240FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3240FSBSL
Wirewound Resistors 3110-RWR81N3240FSBSL
EGN-1-80 324 1% RWR81N3240FS BSL

EGN-1-80 324 1% RWR81N3240FS BSL

Supplier's Site Datasheet
RES 324 OHM 1W 1% WW AXIAL - RWR81N3240FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1W 1% WW AXIAL
RWR81N3240FSBSL
RES 324 OHM 1W 1% WW AXIAL RWR81N3240FSBSL
RES 324ohm 1W 1% WW AXIAL

RES 324ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3240FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3240FSBSL-ND
Through Hole Resistors RWR81N3240FSBSL-ND
324 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

324 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N3240FSBSL RWR81N3240FSBSL RWR81N3240FSBSL-ND
Product Name Wirewound Resistors RES 324 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details