Vishay Intertechnology, Inc. RES 324 OHM 1W 1% WW AXIAL RWR81N3240FRBSL

Description
RES 324ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1W 1% WW AXIAL - RWR81N3240FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1W 1% WW AXIAL
RWR81N3240FRBSL
RES 324 OHM 1W 1% WW AXIAL RWR81N3240FRBSL
RES 324ohm 1W 1% WW AXIAL

RES 324ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N3240FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N3240FRBSL-ND
Through Hole Resistors RWR81N3240FRBSL-ND
324 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

324 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N3240FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N3240FRBSL
Wirewound Resistors 3110-RWR81N3240FRBSL
EGN-1-80 324 1% RWR81N3240FR BSL

EGN-1-80 324 1% RWR81N3240FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N3240FRBSL RWR81N3240FRBSL-ND 3110-RWR81N3240FRBSL
Product Name RES 324 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1073324P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 3.9 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details