Vishay Intertechnology, Inc. RES 2.74 OHM 1W 1% WW AXIAL RWR81N2R74FSS73

Description
RES 2.74ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 1W 1% WW AXIAL - RWR81N2R74FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1W 1% WW AXIAL
RWR81N2R74FSS73
RES 2.74 OHM 1W 1% WW AXIAL RWR81N2R74FSS73
RES 2.74ohm 1W 1% WW AXIAL

RES 2.74ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R74FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R74FSS73-ND
Through Hole Resistors RWR81N2R74FSS73-ND
2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R74FSS73 RWR81N2R74FSS73-ND
Product Name RES 2.74 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers