Vishay Intertechnology, Inc. RES 2.7 OHM 1W 1% WW AXIAL RWR81N2R70FRS73

Description
RES 2.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 1W 1% WW AXIAL - RWR81N2R70FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1W 1% WW AXIAL
RWR81N2R70FRS73
RES 2.7 OHM 1W 1% WW AXIAL RWR81N2R70FRS73
RES 2.7ohm 1W 1% WW AXIAL

RES 2.7ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R70FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R70FRS73-ND
Through Hole Resistors RWR81N2R70FRS73-ND
2.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R70FRS73 RWR81N2R70FRS73-ND
Product Name RES 2.7 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details