RES 2.7ohm 1W 0.5% WW AXIAL
2.7 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR81N2R70DRRSL | RWR81N2R70DRRSL-ND |
| Product Name | RES 2.7 OHM 1W 0.5% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 2.7 ohms | 2.7 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |