Vishay Intertechnology, Inc. Through Hole Resistors RWR81N2R67FSS73

Description
2.67 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2.67 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N2R67FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R67FSS73-ND
Through Hole Resistors RWR81N2R67FSS73-ND
2.67 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.67 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2.67 OHM 1W 1% WW AXIAL - RWR81N2R67FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 1W 1% WW AXIAL
RWR81N2R67FSS73
RES 2.67 OHM 1W 1% WW AXIAL RWR81N2R67FSS73
RES 2.67ohm 1W 1% WW AXIAL

RES 2.67ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N2R67FSS73-ND RWR81N2R67FSS73
Product Name Through Hole Resistors RES 2.67 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.67 ohms 2.67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details