Vishay Intertechnology, Inc. RES 2.67 OHM 1W 1% WW AXIAL RWR81N2R67FRS73

Description
RES 2.67ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.67ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67 OHM 1W 1% WW AXIAL - RWR81N2R67FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 1W 1% WW AXIAL
RWR81N2R67FRS73
RES 2.67 OHM 1W 1% WW AXIAL RWR81N2R67FRS73
RES 2.67ohm 1W 1% WW AXIAL

RES 2.67ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R67FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R67FRS73-ND
Through Hole Resistors RWR81N2R67FRS73-ND
2.67 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.67 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R67FRS73 RWR81N2R67FRS73-ND
Product Name RES 2.67 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.67 ohms 2.67 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers