Vishay Intertechnology, Inc. RES 2.61 OHM 1W 1% WW AXIAL RWR81N2R61FRRSL

Description
RES 2.61ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.61ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 1W 1% WW AXIAL - RWR81N2R61FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 1W 1% WW AXIAL
RWR81N2R61FRRSL
RES 2.61 OHM 1W 1% WW AXIAL RWR81N2R61FRRSL
RES 2.61ohm 1W 1% WW AXIAL

RES 2.61ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R61FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R61FRRSL-ND
Through Hole Resistors RWR81N2R61FRRSL-ND
2.61 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.61 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R61FRRSL RWR81N2R61FRRSL-ND
Product Name RES 2.61 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details