Vishay Intertechnology, Inc. RES 2.49 OHM 1W 0.1% WW AXIAL RWR81N2R49BRB12

Description
RES 2.49ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 1W 0.1% WW AXIAL - RWR81N2R49BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1W 0.1% WW AXIAL
RWR81N2R49BRB12
RES 2.49 OHM 1W 0.1% WW AXIAL RWR81N2R49BRB12
RES 2.49ohm 1W 0.1% WW AXIAL

RES 2.49ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R49BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R49BRB12-ND
Through Hole Resistors RWR81N2R49BRB12-ND
2.49 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.49 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R49BRB12 RWR81N2R49BRB12-ND
Product Name RES 2.49 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers