Vishay Intertechnology, Inc. RES 2.37 OHM 1W 0.1% WW AXIAL RWR81N2R37BSS73

Description
RES 2.37ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.37ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37 OHM 1W 0.1% WW AXIAL - RWR81N2R37BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 1W 0.1% WW AXIAL
RWR81N2R37BSS73
RES 2.37 OHM 1W 0.1% WW AXIAL RWR81N2R37BSS73
RES 2.37ohm 1W 0.1% WW AXIAL

RES 2.37ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R37BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R37BSS73-ND
Through Hole Resistors RWR81N2R37BSS73-ND
2.37 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.37 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R37BSS73 RWR81N2R37BSS73-ND
Product Name RES 2.37 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.37 ohms 2.37 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879455-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details