Vishay Intertechnology, Inc. RES 2 OHM 1W 1% WW AXIAL RWR81N2R00FRBSL

Description
RES 2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 1W 1% WW AXIAL - RWR81N2R00FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 1% WW AXIAL
RWR81N2R00FRBSL
RES 2 OHM 1W 1% WW AXIAL RWR81N2R00FRBSL
RES 2ohm 1W 1% WW AXIAL

RES 2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R00FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R00FRBSL-ND
Through Hole Resistors RWR81N2R00FRBSL-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R00FRBSL RWR81N2R00FRBSL-ND
Product Name RES 2 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details