Vishay Intertechnology, Inc. Wirewound Resistors RWR81N28R0FRB12

Description
EGN-1-80 28 1% RWR81N28R0FR B12
Request a Quote Datasheet
Description
EGN-1-80 28 1% RWR81N28R0FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N28R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N28R0FRB12
Wirewound Resistors 3110-RWR81N28R0FRB12
EGN-1-80 28 1% RWR81N28R0FR B12

EGN-1-80 28 1% RWR81N28R0FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N28R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N28R0FRB12-ND
Through Hole Resistors RWR81N28R0FRB12-ND
28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 28 OHM 1W 1% WW AXIAL - RWR81N28R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1W 1% WW AXIAL
RWR81N28R0FRB12
RES 28 OHM 1W 1% WW AXIAL RWR81N28R0FRB12
RES 28ohm 1W 1% WW AXIAL

RES 28ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N28R0FRB12 RWR81N28R0FRB12-ND RWR81N28R0FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 28 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1879074-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details