RWR81N2740DSS73 is a military-grade, solderable, non-inductive wirewound resistor in the RWR81N series, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance value of 274 Ω with a tolerance of ±0.5 %, and operates from -55 °C to +250 °C. The device is axially leaded, with dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It meets MIL-PRF-39007 qualification standards, has a failure rate of 0.1 %/1000 h, and is packaged in tape/reel format (S73).
EGN-1-80 274 .5% RWR81N2740DS S73
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81N2740DSS73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |