Vishay Intertechnology, Inc. Wirewound Resistors RWR81N24R9FSS74

Description
EGN-1-80 24.9 1% RWR81N24R9FS S74
Request a Quote
Description
EGN-1-80 24.9 1% RWR81N24R9FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81N24R9FSS74 is a solderable, non-inductive axial wirewound resistor from the MIL-PRF-39007 qualified RWR81N series, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W, a resistance value of 24.9 Ω with a tolerance of ±1%, and a failure rate of 0.001 %/1000 h. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and has terminals of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, handles a maximum working voltage of (P × R)1/2, and meets ANSI J-STD-002 solderability requirements. The part is supplied in tape/reel packaging (S74).

Datasheet Summary
Powered by GS/AI

RWR81N24R9FSS74 is a solderable, non-inductive axial wirewound resistor from the MIL-PRF-39007 qualified RWR81N series, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W, a resistance value of 24.9 Ω with a tolerance of ±1%, and a failure rate of 0.001 %/1000 h. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and has terminals of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, handles a maximum working voltage of (P × R)1/2, and meets ANSI J-STD-002 solderability requirements. The part is supplied in tape/reel packaging (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N24R9FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N24R9FSS74
Wirewound Resistors 3110-RWR81N24R9FSS74
EGN-1-80 24.9 1% RWR81N24R9FS S74

EGN-1-80 24.9 1% RWR81N24R9FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N24R9FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details