Vishay Intertechnology, Inc. Through Hole Resistors RWR81N24R3FSS70

Description
24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N24R3FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N24R3FSS70-ND
Through Hole Resistors RWR81N24R3FSS70-ND
24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 24.3 OHM 1W 1% WW AXIAL - RWR81N24R3FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1W 1% WW AXIAL
RWR81N24R3FSS70
RES 24.3 OHM 1W 1% WW AXIAL RWR81N24R3FSS70
RES 24.3ohm 1W 1% WW AXIAL

RES 24.3ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N24R3FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N24R3FSS70
Wirewound Resistors 3110-RWR81N24R3FSS70
EGN-1-80 24.3 1% RWR81N24R3FS S70

EGN-1-80 24.3 1% RWR81N24R3FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N24R3FSS70-ND RWR81N24R3FSS70 3110-RWR81N24R3FSS70
Product Name Through Hole Resistors RES 24.3 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers