Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2430FRBSL

Description
EGN-1-80 243 1% RWR81N2430FR BSL
Request a Quote Datasheet
Description
EGN-1-80 243 1% RWR81N2430FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2430FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2430FRBSL
Wirewound Resistors 3110-RWR81N2430FRBSL
EGN-1-80 243 1% RWR81N2430FR BSL

EGN-1-80 243 1% RWR81N2430FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2430FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2430FRBSL-ND
Through Hole Resistors RWR81N2430FRBSL-ND
243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 243 OHM 1W 1% WW AXIAL - RWR81N2430FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1W 1% WW AXIAL
RWR81N2430FRBSL
RES 243 OHM 1W 1% WW AXIAL RWR81N2430FRBSL
RES 243ohm 1W 1% WW AXIAL

RES 243ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2430FRBSL RWR81N2430FRBSL-ND RWR81N2430FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 243 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details