Vishay Intertechnology, Inc. Wirewound Resistors RWR81N23R7FRBSL

Description
EGN-1-80 23.7 1% RWR81N23R7FR BSL
Request a Quote Datasheet
Description
EGN-1-80 23.7 1% RWR81N23R7FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N23R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N23R7FRBSL
Wirewound Resistors 3110-RWR81N23R7FRBSL
EGN-1-80 23.7 1% RWR81N23R7FR BSL

EGN-1-80 23.7 1% RWR81N23R7FR BSL

Supplier's Site Datasheet
RES 23.7 OHM 1W 1% WW AXIAL - RWR81N23R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1W 1% WW AXIAL
RWR81N23R7FRBSL
RES 23.7 OHM 1W 1% WW AXIAL RWR81N23R7FRBSL
RES 23.7ohm 1W 1% WW AXIAL

RES 23.7ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N23R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N23R7FRBSL-ND
Through Hole Resistors RWR81N23R7FRBSL-ND
23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N23R7FRBSL RWR81N23R7FRBSL RWR81N23R7FRBSL-ND
Product Name Wirewound Resistors RES 23.7 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879248-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details