Vishay Intertechnology, Inc. RES 237 OHM 1W 1% WW AXIAL RWR81N2370FRS70

Description
RES 237ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1W 1% WW AXIAL - RWR81N2370FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1W 1% WW AXIAL
RWR81N2370FRS70
RES 237 OHM 1W 1% WW AXIAL RWR81N2370FRS70
RES 237ohm 1W 1% WW AXIAL

RES 237ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N2370FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2370FRS70
Wirewound Resistors 3110-RWR81N2370FRS70
EGN-1-80 237 1% RWR81N2370FR S70

EGN-1-80 237 1% RWR81N2370FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2370FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2370FRS70-ND
Through Hole Resistors RWR81N2370FRS70-ND
237 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

237 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N2370FRS70 3110-RWR81N2370FRS70 RWR81N2370FRS70-ND
Product Name RES 237 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details