Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2320FRRSL

Description
EGN-1-80 232 1% RWR81N2320FR RSL
Request a Quote Datasheet
Description
EGN-1-80 232 1% RWR81N2320FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2320FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2320FRRSL
Wirewound Resistors 3110-RWR81N2320FRRSL
EGN-1-80 232 1% RWR81N2320FR RSL

EGN-1-80 232 1% RWR81N2320FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2320FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2320FRRSL-ND
Through Hole Resistors RWR81N2320FRRSL-ND
232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

232 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 232 OHM 1W 1% WW AXIAL - RWR81N2320FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1W 1% WW AXIAL
RWR81N2320FRRSL
RES 232 OHM 1W 1% WW AXIAL RWR81N2320FRRSL
RES 232ohm 1W 1% WW AXIAL

RES 232ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2320FRRSL RWR81N2320FRRSL-ND RWR81N2320FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 232 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details