Vishay Intertechnology, Inc. Wirewound Resistors RWR81N22R6FRRSL

Description
EGN-1-80 22.6 1% RWR81N22R6FR RSL
Request a Quote Datasheet
Description
EGN-1-80 22.6 1% RWR81N22R6FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N22R6FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N22R6FRRSL
Wirewound Resistors 3110-RWR81N22R6FRRSL
EGN-1-80 22.6 1% RWR81N22R6FR RSL

EGN-1-80 22.6 1% RWR81N22R6FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N22R6FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N22R6FRRSL-ND
Through Hole Resistors RWR81N22R6FRRSL-ND
22.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 22.6 OHM 1W 1% WW AXIAL - RWR81N22R6FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1W 1% WW AXIAL
RWR81N22R6FRRSL
RES 22.6 OHM 1W 1% WW AXIAL RWR81N22R6FRRSL
RES 22.6ohm 1W 1% WW AXIAL

RES 22.6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N22R6FRRSL RWR81N22R6FRRSL-ND RWR81N22R6FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 22.6 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details