Vishay Intertechnology, Inc. Wirewound Resistors RWR81N22R1FSS73

Description
EGN-1-80 22.1 1% RWR81N22R1FS S73
Request a Quote Datasheet
Description
EGN-1-80 22.1 1% RWR81N22R1FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N22R1FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N22R1FSS73
Wirewound Resistors 3110-RWR81N22R1FSS73
EGN-1-80 22.1 1% RWR81N22R1FS S73

EGN-1-80 22.1 1% RWR81N22R1FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N22R1FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N22R1FSS73-ND
Through Hole Resistors RWR81N22R1FSS73-ND
22.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 22.1 OHM 1W 1% WW AXIAL - RWR81N22R1FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 1% WW AXIAL
RWR81N22R1FSS73
RES 22.1 OHM 1W 1% WW AXIAL RWR81N22R1FSS73
RES 22.1ohm 1W 1% WW AXIAL

RES 22.1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N22R1FSS73 RWR81N22R1FSS73-ND RWR81N22R1FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 22.1 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details