Vishay Intertechnology, Inc. RES 22.1 OHM 1W 0.5% WW AXIAL RWR81N22R1DSS73

Description
RES 22.1ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1W 0.5% WW AXIAL - RWR81N22R1DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 0.5% WW AXIAL
RWR81N22R1DSS73
RES 22.1 OHM 1W 0.5% WW AXIAL RWR81N22R1DSS73
RES 22.1ohm 1W 0.5% WW AXIAL

RES 22.1ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N22R1DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N22R1DSS73-ND
Through Hole Resistors RWR81N22R1DSS73-ND
22.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N22R1DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N22R1DSS73
Wirewound Resistors 3110-RWR81N22R1DSS73
EGN-1-80 22.1 .5% RWR81N22R1DS S73

EGN-1-80 22.1 .5% RWR81N22R1DS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N22R1DSS73 RWR81N22R1DSS73-ND 3110-RWR81N22R1DSS73
Product Name RES 22.1 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details