Vishay Intertechnology, Inc. Wirewound Resistors RWR81N22R1BRS74

Description
EGN-1-80 22.1 .1% RWR81N22R1BR S74
Request a Quote
Description
EGN-1-80 22.1 .1% RWR81N22R1BR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, axial lead wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, qualified to MIL-PRF-39007. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω for ±0.1 % tolerance, and a resistance temperature coefficient of ±50 ppm/°C from 1.01 to 10 Ω, rising to +400 ppm/°C max below 1.0 Ω. The resistor features a high-temperature silicone coating, complete welded construction, and a ceramic core. Its dimensions are 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the terminal lead diameter, weighing 0.21 g. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability standards, and is available in tape/reel packaging with single lot traceability.

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, axial lead wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, qualified to MIL-PRF-39007. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω for ±0.1 % tolerance, and a resistance temperature coefficient of ±50 ppm/°C from 1.01 to 10 Ω, rising to +400 ppm/°C max below 1.0 Ω. The resistor features a high-temperature silicone coating, complete welded construction, and a ceramic core. Its dimensions are 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the terminal lead diameter, weighing 0.21 g. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability standards, and is available in tape/reel packaging with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N22R1BRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N22R1BRS74
Wirewound Resistors 3110-RWR81N22R1BRS74
EGN-1-80 22.1 .1% RWR81N22R1BR S74

EGN-1-80 22.1 .1% RWR81N22R1BR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N22R1BRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details