Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2210FSS73

Description
EGN-1-80 221 1% RWR81N2210FS S73
Request a Quote Datasheet
Description
EGN-1-80 221 1% RWR81N2210FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2210FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2210FSS73
Wirewound Resistors 3110-RWR81N2210FSS73
EGN-1-80 221 1% RWR81N2210FS S73

EGN-1-80 221 1% RWR81N2210FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2210FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2210FSS73-ND
Through Hole Resistors RWR81N2210FSS73-ND
221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 221 OHM 1W 1% WW AXIAL - RWR81N2210FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1W 1% WW AXIAL
RWR81N2210FSS73
RES 221 OHM 1W 1% WW AXIAL RWR81N2210FSS73
RES 221ohm 1W 1% WW AXIAL

RES 221ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2210FSS73 RWR81N2210FSS73-ND RWR81N2210FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 221 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details