Vishay Intertechnology, Inc. Wirewound Resistors RWR81N20R0BSS70

Description
EGN-1-80 20 .1% RWR81N20R0BS S70
Request a Quote Datasheet
Description
EGN-1-80 20 .1% RWR81N20R0BS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N20R0BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N20R0BSS70
Wirewound Resistors 3110-RWR81N20R0BSS70
EGN-1-80 20 .1% RWR81N20R0BS S70

EGN-1-80 20 .1% RWR81N20R0BS S70

Supplier's Site Datasheet
RES 20 OHM 1W 0.1% WW AXIAL - RWR81N20R0BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 0.1% WW AXIAL
RWR81N20R0BSS70
RES 20 OHM 1W 0.1% WW AXIAL RWR81N20R0BSS70
RES 20ohm 1W 0.1% WW AXIAL

RES 20ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N20R0BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N20R0BSS70-ND
Through Hole Resistors RWR81N20R0BSS70-ND
20 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N20R0BSS70 RWR81N20R0BSS70 RWR81N20R0BSS70-ND
Product Name Wirewound Resistors RES 20 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers