Vishay Intertechnology, Inc. RES 205 OHM 1W 1% WW AXIAL RWR81N2050FRBSL

Description
RES 205ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1W 1% WW AXIAL - RWR81N2050FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1W 1% WW AXIAL
RWR81N2050FRBSL
RES 205 OHM 1W 1% WW AXIAL RWR81N2050FRBSL
RES 205ohm 1W 1% WW AXIAL

RES 205ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2050FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2050FRBSL-ND
Through Hole Resistors RWR81N2050FRBSL-ND
205 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

205 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N2050FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2050FRBSL
Wirewound Resistors 3110-RWR81N2050FRBSL
EGN-1-80 205 1% RWR81N2050FR BSL

EGN-1-80 205 1% RWR81N2050FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N2050FRBSL RWR81N2050FRBSL-ND 3110-RWR81N2050FRBSL
Product Name RES 205 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details