The RWR81N is a military-grade, solderable, non-inductive wirewound resistor with a power rating of 1 W, a resistance range of 0.1 to 499 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has axial leads, measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It meets MIL-PRF-39007 qualification standards and has a dielectric withstanding voltage of 500 V RMS minimum. The part is qualified for failure rates down to 0.1% per 1000 hours and is available in tape/reel packaging.
EGN-1-80 203 .5% RWR81N2030DS S73
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81N2030DSS73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |