Vishay Intertechnology, Inc. RES 1.96 OHM 1W 1% WW AXIAL RWR81N1R96FSS73

Description
RES 1.96ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.96ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96 OHM 1W 1% WW AXIAL - RWR81N1R96FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 1W 1% WW AXIAL
RWR81N1R96FSS73
RES 1.96 OHM 1W 1% WW AXIAL RWR81N1R96FSS73
RES 1.96ohm 1W 1% WW AXIAL

RES 1.96ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R96FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R96FSS73-ND
Through Hole Resistors RWR81N1R96FSS73-ND
1.96 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.96 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R96FSS73 RWR81N1R96FSS73-ND
Product Name RES 1.96 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details