Vishay Intertechnology, Inc. RES 1.65 OHM 1W 1% WW AXIAL RWR81N1R65FSB12

Description
RES 1.65ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.65ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65 OHM 1W 1% WW AXIAL - RWR81N1R65FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 1W 1% WW AXIAL
RWR81N1R65FSB12
RES 1.65 OHM 1W 1% WW AXIAL RWR81N1R65FSB12
RES 1.65ohm 1W 1% WW AXIAL

RES 1.65ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R65FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R65FSB12-ND
Through Hole Resistors RWR81N1R65FSB12-ND
1.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R65FSB12 RWR81N1R65FSB12-ND
Product Name RES 1.65 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.65 ohms 1.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details